VISHAY PRECISION GROUP
CSC10A0156R0GDA -- CSC, , 56 OHM, 2% VISHAY
Vishay Precision Group
Csc, , 56 Ohm, 2% Vishay
CSC10A0156R0GDA
Description
CSC, , 56 Ohm, 2%
Description
CSC, , 56 Ohm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6969 |
|
Product Name
|
Csc, , 56 Ohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.1000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details