Vishay Precision Group Csc, , 4.7 Kohm, 5% Vishay CSC10A014K70JPA

Description
CSC, , 4.7 kOhm, 5%
Description
CSC, , 4.7 kOhm, 5%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 4.7 Kohm, 5% Vishay - 43C6955 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 4.7 Kohm, 5% Vishay
43C6955
Csc, , 4.7 Kohm, 5% Vishay 43C6955
CSC, , 4.7 kOhm, 5%

CSC, , 4.7 kOhm, 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6955
Product Name Csc, , 4.7 Kohm, 5% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details