Vishay Precision Group RES NET 4.7K OHM 10P 9RES SIP CSC10A014K70GPA

Description
RES NET 4.7Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 4.7Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 10P 9RES SIP - CSC10A014K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 10P 9RES SIP
CSC10A014K70GPA
RES NET 4.7K OHM 10P 9RES SIP CSC10A014K70GPA
RES NET 4.7Kohm 10P 9RES SIP

RES NET 4.7Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC4.7KDD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC4.7KDD-ND
Resistor Networks, Arrays CSC4.7KDD-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Vishay - 04F2669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Vishay
04F2669
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Vishay 04F2669
RESISTOR, BUSSED RESISTOR NETWORK 9, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 9, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A014K70GPA CSC4.7KDD-ND 04F2669
Product Name RES NET 4.7K OHM 10P 9RES SIP Resistor Networks, Arrays Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Vishay
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers