Vishay Precision Group Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed CSC10A014K70GEK

Description
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed - CSC10A014K70GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed
CSC10A014K70GEK
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed CSC10A014K70GEK
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed

Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC4.7KCC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC4.7KCC-ND
Resistor Networks, Arrays CSC4.7KCC-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55 - 70201750 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55
70201750
Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55 70201750
Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyCoa ted Alumina;SIP;0.20W;+/ -2%;10Pin;-55

Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55

Supplier's Site
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Vishay - 65K2438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Vishay
65K2438
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Vishay 65K2438
RESISTOR, BUSSED RESISTOR NETWORK 9, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CSC10A014K70GEK CSC4.7KCC-ND 70201750 65K2438
Product Name Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Resistor Networks, Arrays Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55 Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details