Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC10A0147K0GPA

Description
47k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC47KDD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC47KDD-ND
Resistor Networks, Arrays CSC47KDD-ND
47k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Networks & Arrays 10pin 47Kohms 2% Bussed - CSC10A0147K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 47Kohms 2% Bussed
CSC10A0147K0GPA
Resistor Networks & Arrays 10pin 47Kohms 2% Bussed CSC10A0147K0GPA
Resistor Networks & Arrays 10pin 47Kohms 2% Bussed

Resistor Networks & Arrays 10pin 47Kohms 2% Bussed

Supplier's Site
Thick Film Resistor Network; Resistance Vishay - 04F2679 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Vishay
04F2679
Thick Film Resistor Network; Resistance Vishay 04F2679
Thick Film Resistor Network; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-; Resistor Type:NetworkRoHS Compliant: No

Thick Film Resistor Network; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-; Resistor Type:NetworkRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC47KDD-ND CSC10A0147K0GPA 04F2679
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 10pin 47Kohms 2% Bussed Thick Film Resistor Network; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor For Linear Network Te Connectivity Sensors - 77AH7715 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details