Vishay Intertechnology, Inc. RESISTOR NTWK-470 OHM, 2% 10SIP, 9RES SER CSC10A01471G

Description
RESISTOR NTWK-470ohm, 2% 10SIP, 9RES SER
Request a Quote
Description
RESISTOR NTWK-470ohm, 2% 10SIP, 9RES SER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR NTWK-470 OHM, 2% 10SIP, 9RES SER - CSC10A01471G - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR NTWK-470 OHM, 2% 10SIP, 9RES SER
CSC10A01471G
RESISTOR NTWK-470 OHM, 2% 10SIP, 9RES SER CSC10A01471G
RESISTOR NTWK-470ohm, 2% 10SIP, 9RES SER

RESISTOR NTWK-470ohm, 2% 10SIP, 9RES SER

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC10A01471G
Product Name RESISTOR NTWK-470 OHM, 2% 10SIP, 9RES SER
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers