Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC10A01470RGEK

Description
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC470CC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC470CC-ND
Resistor Networks, Arrays CSC470CC-ND
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Thick Film Resistor NetworkSeries:CSC; Resistance:470ohm; Resistance Tolerance: 2%; Power Rating:1... - CSC10A01470RGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:CSC; Resistance:470ohm; Resistance Tolerance: 2%; Power Rating:1...
CSC10A01470RGEK
Thick Film Resistor NetworkSeries:CSC; Resistance:470ohm; Resistance Tolerance: 2%; Power Rating:1... CSC10A01470RGEK
Thick Film Resistor NetworkSeries:CSC; Resistance:470ohm; Resistance Tolerance: 2%; Power Rating:1...

Thick Film Resistor NetworkSeries:CSC; Resistance:470ohm; Resistance Tolerance: 2%; Power Rating:1...

Supplier's Site
Resistor, Bus Res N/w, 9, 470 Ohm, 0.02, Sip; Resistance Vishay - 65K2439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 9, 470 Ohm, 0.02, Sip; Resistance Vishay
65K2439
Resistor, Bus Res N/w, 9, 470 Ohm, 0.02, Sip; Resistance Vishay 65K2439
RESISTOR, BUS RES N/W, 9, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RESISTOR, BUS RES N/W, 9, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC470CC-ND CSC10A01470RGEK 65K2439
Product Name Resistor Networks, Arrays Thick Film Resistor NetworkSeries:CSC; Resistance:470ohm; Resistance Tolerance: 2%; Power Rating:1... Resistor, Bus Res N/w, 9, 470 Ohm, 0.02, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details