Vishay Precision Group Csc10A-01 470 1% Ej E3 Vishay CSC10A01470RFEJ

Description
CSC10A-01 470 1% EJ e3
Description
CSC10A-01 470 1% EJ e3

Suppliers

Company
Product
Description
Supplier Links
Csc10A-01 470 1% Ej E3 Vishay - 63P9488 - Newark, An Avnet Company
Chicago, IL, United States
Csc10A-01 470 1% Ej E3 Vishay
63P9488
Csc10A-01 470 1% Ej E3 Vishay 63P9488
CSC10A-01 470 1% EJ e3

CSC10A-01 470 1% EJ e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9488
Product Name Csc10A-01 470 1% Ej E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details