Vishay Precision Group Csc, , 400 Ohm, 2% Vishay CSC10A01400RGPA

Description
CSC, , 400 Ohm, 2%
Description
CSC, , 400 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 400 Ohm, 2% Vishay - 43C6956 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 400 Ohm, 2% Vishay
43C6956
Csc, , 400 Ohm, 2% Vishay 43C6956
CSC, , 400 Ohm, 2%

CSC, , 400 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6956
Product Name Csc, , 400 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details