Resistor Networks & Arrays 10Pin 3.9Kohms 2% Bussed
3.9k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC10A013K90GPA | CSC3.9KDD-ND |
| Product Name | Resistor Networks & Arrays 10Pin 3.9Kohms 2% Bussed | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Resistance Range | 3900 ohms | 3900 ohms |
| Tolerance | 2 +/- % | 2 +/- % |
| Category / Application | General Use |