Vishay Intertechnology, Inc. Arrays",RES ARRAY 3.9K OHM 9 RES 10SIP CSC10A013K90GEK

Description
Arrays",RES ARRAY 3.9Kohm 9 RES 10SIP
Request a Quote Datasheet
Description
Arrays",RES ARRAY 3.9Kohm 9 RES 10SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 3.9K OHM 9 RES 10SIP
CSC10A013K90GEK
Arrays",RES ARRAY 3.9K OHM 9 RES 10SIP CSC10A013K90GEK
Arrays",RES ARRAY 3.9Kohm 9 RES 10SIP

Arrays",RES ARRAY 3.9Kohm 9 RES 10SIP

Supplier's Site
Resistor Networks, Arrays - CSC3.9KCC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC3.9KCC-ND
Resistor Networks, Arrays CSC3.9KCC-ND
3.9k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

3.9k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A013K90GEK CSC3.9KCC-ND
Product Name Arrays",RES ARRAY 3.9K OHM 9 RES 10SIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3900 ohms 3900 ohms
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers