Vishay Precision Group RES NET 3.3K OHM 10P 9RES SIP CSC10A013K30GPA

Description
RES NET 3.3Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 10P 9RES SIP - CSC10A013K30GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 10P 9RES SIP
CSC10A013K30GPA
RES NET 3.3K OHM 10P 9RES SIP CSC10A013K30GPA
RES NET 3.3Kohm 10P 9RES SIP

RES NET 3.3Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC3.3KDD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC3.3KDD-ND
Resistor Networks, Arrays CSC3.3KDD-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 9, 3.3Kohm, 2%, Sip; Resistance Vishay - 04F2668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 3.3Kohm, 2%, Sip; Resistance Vishay
04F2668
Resistor, Bussed Resistor Network 9, 3.3Kohm, 2%, Sip; Resistance Vishay 04F2668
RESISTOR, BUSSED RESISTOR NETWORK 9, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 9, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A013K30GPA CSC3.3KDD-ND 04F2668
Product Name RES NET 3.3K OHM 10P 9RES SIP Resistor Networks, Arrays Resistor, Bussed Resistor Network 9, 3.3Kohm, 2%, Sip; Resistance Vishay
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details