Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC10A013K30GEK

Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC3.3KCC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC3.3KCC-ND
Resistor Networks, Arrays CSC3.3KCC-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
CSC10A013K30GEK - CSC10A013K30GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
CSC10A013K30GEK
CSC10A013K30GEK
CSC10A013K30GEK CSC10A013K30GEK
CSC10A013K30GEK

CSC10A013K30GEK

Supplier's Site
Resistor, Ntwrk;3.3 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55 - 70201821 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;3.3 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55
70201821
Resistor, Ntwrk;3.3 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55 70201821
Resistor, Ntwrk;3.3 K Ohms;Bussed;EpoxyCoa ted Alumina;SIP;0.20W;+/ -2%;10Pin;-55

Resistor, Ntwrk;3.3 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55

Supplier's Site
Resistor, Bus Res N/w 9, 3.3Kohm, 2%, Sip; Resistance Vishay - 65K2436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 9, 3.3Kohm, 2%, Sip; Resistance Vishay
65K2436
Resistor, Bus Res N/w 9, 3.3Kohm, 2%, Sip; Resistance Vishay 65K2436
RESISTOR, BUS RES N/W 9, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RESISTOR, BUS RES N/W 9, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CSC3.3KCC-ND CSC10A013K30GEK 70201821 65K2436
Product Name Resistor Networks, Arrays CSC10A013K30GEK Resistor, Ntwrk;3.3 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55 Resistor, Bus Res N/w 9, 3.3Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP SIP
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details