VISHAY PRECISION GROUP
CSC10A013K01FPA -- CSC, , 3.01 KOHM, 1% VISHAY
Vishay Precision Group
Csc, , 3.01 Kohm, 1% Vishay
CSC10A013K01FPA
Description
CSC, , 3.01 kOhm, 1%
Description
CSC, , 3.01 kOhm, 1%
Suppliers
Csc, , 3.01 Kohm, 1% Vishay
43C6943
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6943 |
|
Product Name
|
Csc, , 3.01 Kohm, 1% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.3300 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details