VISHAY PRECISION GROUP
CSC10A013K00GPA -- CSC, , 3 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 3 Kohm, 2% Vishay
CSC10A013K00GPA
Description
CSC, , 3 kOhm, 2%
Description
CSC, , 3 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6942 |
|
Product Name
|
Csc, , 3 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details