Vishay Precision Group Csc, , 360 Ohm, 2% Vishay CSC10A01360RGPA

Description
CSC, , 360 Ohm, 2%
Description
CSC, , 360 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 360 Ohm, 2% Vishay - 43C6953 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 360 Ohm, 2% Vishay
43C6953
Csc, , 360 Ohm, 2% Vishay 43C6953
CSC, , 360 Ohm, 2%

CSC, , 360 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6953
Product Name Csc, , 360 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details