Vishay Precision Group Csc, , 33.2 Kohm, 1% Vishay CSC10A0133K2FPA

Description
CSC, , 33.2 kOhm, 1%
Description
CSC, , 33.2 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 33.2 Kohm, 1% Vishay - 43C6950 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 33.2 Kohm, 1% Vishay
43C6950
Csc, , 33.2 Kohm, 1% Vishay 43C6950
CSC, , 33.2 kOhm, 1%

CSC, , 33.2 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6950
Product Name Csc, , 33.2 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details