Vishay Precision Group Csc, , 33 Kohm, 2% Vishay CSC10A0133K0GDA

Description
CSC, , 33 kOhm, 2%
Description
CSC, , 33 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 33 Kohm, 2% Vishay - 43C6949 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 33 Kohm, 2% Vishay
43C6949
Csc, , 33 Kohm, 2% Vishay 43C6949
CSC, , 33 kOhm, 2%

CSC, , 33 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6949
Product Name Csc, , 33 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details