Vishay Intertechnology, Inc. RESNET 10 SIP 9 COM 33K 2% CSC10A01333G

Description
RESNET 10 SIP 9 COM 33K 2%
Request a Quote
Description
RESNET 10 SIP 9 COM 33K 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESNET 10 SIP 9 COM 33K 2% - CSC10A01333G - ASAP Semiconductor LLC
Anaheim, CA, United States
RESNET 10 SIP 9 COM 33K 2%
CSC10A01333G
RESNET 10 SIP 9 COM 33K 2% CSC10A01333G
RESNET 10 SIP 9 COM 33K 2%

RESNET 10 SIP 9 COM 33K 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC10A01333G
Product Name RESNET 10 SIP 9 COM 33K 2%
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details