Vishay Intertechnology, Inc. RES 330R BS 1.3W G LSIP10 THKF CSC10A01331G

Description
RES 330R BS 1.3W G LSIP10 THKF
Request a Quote
Description
RES 330R BS 1.3W G LSIP10 THKF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 330R BS 1.3W G LSIP10 THKF - CSC10A01331G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330R BS 1.3W G LSIP10 THKF
CSC10A01331G
RES 330R BS 1.3W G LSIP10 THKF CSC10A01331G
RES 330R BS 1.3W G LSIP10 THKF

RES 330R BS 1.3W G LSIP10 THKF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC10A01331G
Product Name RES 330R BS 1.3W G LSIP10 THKF
Power Rating 1.3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers