Vishay Intertechnology, Inc. Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed CSC10A012K70GPA

Description
Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed - CSC10A012K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed
CSC10A012K70GPA
Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed CSC10A012K70GPA
Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed

Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC10A012K70GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A012K70GPA-ND
Resistor Networks, Arrays CSC10A012K70GPA-ND
2.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

2.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A012K70GPA CSC10A012K70GPA-ND
Product Name Resistor Networks & Arrays 10Pin 2.7Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2700 ohms 2700 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details