Vishay Precision Group Resistor Networks, Arrays CSC10A012K20GPA

Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC2.2KDD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC2.2KDD-ND
Resistor Networks, Arrays CSC2.2KDD-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Networks & Arrays 10pin 2.2Kohms 2% Bussed - CSC10A012K20GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 2.2Kohms 2% Bussed
CSC10A012K20GPA
Resistor Networks & Arrays 10pin 2.2Kohms 2% Bussed CSC10A012K20GPA
Resistor Networks & Arrays 10pin 2.2Kohms 2% Bussed

Resistor Networks & Arrays 10pin 2.2Kohms 2% Bussed

Supplier's Site
Resistor, Bussed Resistor Network 9, 2.2Kohm, 2%, Sip; Resistance Vishay - 04F2666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 2.2Kohm, 2%, Sip; Resistance Vishay
04F2666
Resistor, Bussed Resistor Network 9, 2.2Kohm, 2%, Sip; Resistance Vishay 04F2666
RESISTOR, BUSSED RESISTOR NETWORK 9, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 9, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC2.2KDD-ND CSC10A012K20GPA 04F2666
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 10pin 2.2Kohms 2% Bussed Resistor, Bussed Resistor Network 9, 2.2Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers