Res Thick Film NET 2.2K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk
2.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
RESISTOR, BUS RES N/W 9, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
Resistor, Ntwrk;2.2 K Ohms;Bussed;EpoxyCoa
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CSC10A012K20GEK | CSC2.2KCC-ND | 65K2432 | 70201766 |
| Product Name | Res Thick Film NET 2.2K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk | Resistor Networks, Arrays | Resistor, Bus Res N/w 9, 2.2Kohm, 2%, Sip; Resistance Vishay | Resistor, Ntwrk;2.2 K Ohms;Bussed;EpoxyCoated Alumina;SIP;0.20W;+/-2%;10Pin;-55 |
| Technology / Construction | Thick Film (Chip) | |||
| Mounting / Packaging | ThroughHole | ThroughHole; 10-SIP | SIP | SIP |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 1.25 watts | 0.2000 watts | 0.2000 watts |