Vishay Precision Group Resistor Networks & Arrays 10pin 22Kohms 2% Bussed CSC10A0122K0GPA

Description
Resistor Networks & Arrays 10pin 22Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 22Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 22Kohms 2% Bussed - CSC10A0122K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 22Kohms 2% Bussed
CSC10A0122K0GPA
Resistor Networks & Arrays 10pin 22Kohms 2% Bussed CSC10A0122K0GPA
Resistor Networks & Arrays 10pin 22Kohms 2% Bussed

Resistor Networks & Arrays 10pin 22Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC22KDD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC22KDD-ND
Resistor Networks, Arrays CSC22KDD-ND
22k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Vishay - 04F2676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Vishay
04F2676
Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Vishay 04F2676
RESISTOR, BUSSED RESISTOR NETWORK, 9, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 9, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A0122K0GPA CSC22KDD-ND 04F2676
Product Name Resistor Networks & Arrays 10pin 22Kohms 2% Bussed Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers