Vishay Precision Group CSC10A0122K0GEK CSC10A0122K0GEK

Description
CSC10A0122K0GEK
Request a Quote Datasheet
Description
CSC10A0122K0GEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSC10A0122K0GEK - CSC10A0122K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
CSC10A0122K0GEK
CSC10A0122K0GEK
CSC10A0122K0GEK CSC10A0122K0GEK
CSC10A0122K0GEK

CSC10A0122K0GEK

Supplier's Site
Resistor Networks, Arrays - CSC22KCC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC22KCC-ND
Resistor Networks, Arrays CSC22KCC-ND
22k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Vishay - 65K2433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Vishay
65K2433
Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Vishay 65K2433
RESISTOR, BUSSED RESISTOR NETWORK, 9, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A0122K0GEK CSC22KCC-ND 65K2433
Product Name CSC10A0122K0GEK Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details