Vishay Precision Group Resistor Networks & Arrays 22ohms 10pin CSC10A01220RGDA

Description
Resistor Networks & Arrays 22ohms 10pin
Request a Quote
Description
Resistor Networks & Arrays 22ohms 10pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 22ohms 10pin - CSC10A01220RGDA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 22ohms 10pin
CSC10A01220RGDA
Resistor Networks & Arrays 22ohms 10pin CSC10A01220RGDA
Resistor Networks & Arrays 22ohms 10pin

Resistor Networks & Arrays 22ohms 10pin

Supplier's Site
Csc, , 220 Ohm, 2% Vishay - 43C6939 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 220 Ohm, 2% Vishay
43C6939
Csc, , 220 Ohm, 2% Vishay 43C6939
CSC, , 220 Ohm, 2%

CSC, , 220 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10A01220RGDA 43C6939
Product Name Resistor Networks & Arrays 22ohms 10pin Csc, , 220 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details