Vishay Intertechnology, Inc. RES NET 1M OHM 10P 9RES SIP CSC10A011M00GPA

Description
RES NET 1Mohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 1Mohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1M OHM 10P 9RES SIP - CSC10A011M00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1M OHM 10P 9RES SIP
CSC10A011M00GPA
RES NET 1M OHM 10P 9RES SIP CSC10A011M00GPA
RES NET 1Mohm 10P 9RES SIP

RES NET 1Mohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC10A011M00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A011M00GPA-ND
Resistor Networks, Arrays CSC10A011M00GPA-ND
1M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A011M00GPA CSC10A011M00GPA-ND
Product Name RES NET 1M OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 1.00E6 ohms 1.00E6 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details