Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 180ohms 2% Bussed CSC10A01180RGPA

Description
Resistor Networks & Arrays 10pin 180ohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 180ohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 180ohms 2% Bussed - CSC10A01180RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 180ohms 2% Bussed
CSC10A01180RGPA
Resistor Networks & Arrays 10pin 180ohms 2% Bussed CSC10A01180RGPA
Resistor Networks & Arrays 10pin 180ohms 2% Bussed

Resistor Networks & Arrays 10pin 180ohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC10A01180RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A01180RGPA-ND
Resistor Networks, Arrays CSC10A01180RGPA-ND
180 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

180 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A01180RGPA CSC10A01180RGPA-ND
Product Name Resistor Networks & Arrays 10pin 180ohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details