Vishay Precision Group Csc, , 15 Kohm, 2% Vishay CSC10A0115K0GDA

Description
CSC, , 15 kOhm, 2%
Description
CSC, , 15 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 15 Kohm, 2% Vishay - 43C6929 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 15 Kohm, 2% Vishay
43C6929
Csc, , 15 Kohm, 2% Vishay 43C6929
CSC, , 15 kOhm, 2%

CSC, , 15 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6929
Product Name Csc, , 15 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details