Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 15Kohms 1% Bussed CSC10A0115K0FPA

Description
Resistor Networks & Arrays 10pin 15Kohms 1% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 15Kohms 1% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 15Kohms 1% Bussed - CSC10A0115K0FPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 15Kohms 1% Bussed
CSC10A0115K0FPA
Resistor Networks & Arrays 10pin 15Kohms 1% Bussed CSC10A0115K0FPA
Resistor Networks & Arrays 10pin 15Kohms 1% Bussed

Resistor Networks & Arrays 10pin 15Kohms 1% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC10A0115K0FPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A0115K0FPA-ND
Resistor Networks, Arrays CSC10A0115K0FPA-ND
15k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

15k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Csc, , 15 Kohm, 1% Vishay - 43C6928 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 15 Kohm, 1% Vishay
43C6928
Csc, , 15 Kohm, 1% Vishay 43C6928
CSC, , 15 kOhm, 1%

CSC, , 15 kOhm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A0115K0FPA CSC10A0115K0FPA-ND 43C6928
Product Name Resistor Networks & Arrays 10pin 15Kohms 1% Bussed Resistor Networks, Arrays Csc, , 15 Kohm, 1% Vishay
Configuration Chip Array Chip Array Single Resistor
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details