VISHAY PRECISION GROUP
CSC10A0112K0GDA -- CSC, , 12 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 12 Kohm, 2% Vishay
CSC10A0112K0GDA
Description
CSC, , 12 kOhm, 2%
Description
CSC, , 12 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6925 |
|
Product Name
|
Csc, , 12 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1800 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details