Vishay Intertechnology, Inc. RES NET 10K OHM 10P 9RES SIP CSC10A0110K0GPA

Description
RES NET 10Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 10Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 10P 9RES SIP - CSC10A0110K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 10P 9RES SIP
CSC10A0110K0GPA
RES NET 10K OHM 10P 9RES SIP CSC10A0110K0GPA
RES NET 10Kohm 10P 9RES SIP

RES NET 10Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC10KDD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KDD-ND
Resistor Networks, Arrays CSC10KDD-ND
10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, Sip; Resistance Vishay - 04F2672 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, Sip; Resistance Vishay
04F2672
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, Sip; Resistance Vishay 04F2672
RESISTOR, BUSSED RESISTOR NETWORK, 9, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 9, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A0110K0GPA CSC10KDD-ND 04F2672
Product Name RES NET 10K OHM 10P 9RES SIP Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, Sip; Resistance Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details