Vishay Precision Group Resistor Networks, Arrays CSC10A0110K0GEK

Description
10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC10KCC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KCC-ND
Resistor Networks, Arrays CSC10KCC-ND
10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Thick Film Resistor NetworkSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Ratin... - CSC10A0110K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Ratin...
CSC10A0110K0GEK
Thick Film Resistor NetworkSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Ratin... CSC10A0110K0GEK
Thick Film Resistor NetworkSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Ratin...

Thick Film Resistor NetworkSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Ratin...

Supplier's Site
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;10Pin;-55d - 70201807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;10Pin;-55d
70201807
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;10Pin;-55d 70201807
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/ -2%;10Pin;-55d

Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;10Pin;-55d

Supplier's Site
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, Sip; Resistance Vishay - 65K2430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, Sip; Resistance Vishay
65K2430
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, Sip; Resistance Vishay 65K2430
RESISTOR, BUSSED RESISTOR NETWORK, 9, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CSC10KCC-ND CSC10A0110K0GEK 70201807 65K2430
Product Name Resistor Networks, Arrays Thick Film Resistor NetworkSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Ratin... Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;10Pin;-55d Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers