Vishay Intertechnology, Inc. RES NET 10K OHM 10P 9RES SIP CSC10A0110K0FPA

Description
RES NET 10Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 10Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 10P 9RES SIP - CSC10A0110K0FPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 10P 9RES SIP
CSC10A0110K0FPA
RES NET 10K OHM 10P 9RES SIP CSC10A0110K0FPA
RES NET 10Kohm 10P 9RES SIP

RES NET 10Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC10A0110K0FPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A0110K0FPA-ND
Resistor Networks, Arrays CSC10A0110K0FPA-ND
10k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Csc, , 10 Kohm, 1% Vishay - 43C6917 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 10 Kohm, 1% Vishay
43C6917
Csc, , 10 Kohm, 1% Vishay 43C6917
CSC, , 10 kOhm, 1%

CSC, , 10 kOhm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A0110K0FPA CSC10A0110K0FPA-ND 43C6917
Product Name RES NET 10K OHM 10P 9RES SIP Resistor Networks, Arrays Csc, , 10 Kohm, 1% Vishay
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers