Vishay Intertechnology, Inc. RES, NTWK, 10K, 5%, BUS, SIP10 CSC10A01103J

Description
RES, NTWK, 10K, 5%, BUS, SIP10
Request a Quote
Description
RES, NTWK, 10K, 5%, BUS, SIP10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, NTWK, 10K, 5%, BUS, SIP10 - CSC10A01103J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, NTWK, 10K, 5%, BUS, SIP10
CSC10A01103J
RES, NTWK, 10K, 5%, BUS, SIP10 CSC10A01103J
RES, NTWK, 10K, 5%, BUS, SIP10

RES, NTWK, 10K, 5%, BUS, SIP10

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC10A01103J
Product Name RES, NTWK, 10K, 5%, BUS, SIP10
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers