Vishay Intertechnology, Inc. RES NET 100K OHM 10P 9RES SIP CSC10A01100KGPA

Description
RES NET 100Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 100Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100K OHM 10P 9RES SIP - CSC10A01100KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 10P 9RES SIP
CSC10A01100KGPA
RES NET 100K OHM 10P 9RES SIP CSC10A01100KGPA
RES NET 100Kohm 10P 9RES SIP

RES NET 100Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC100KDD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100KDD-ND
Resistor Networks, Arrays CSC100KDD-ND
100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Vishay - 04F2681 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Vishay
04F2681
Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Vishay 04F2681
RESISTOR, BUSSED RESISTOR NETWORK 9, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 9, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A01100KGPA CSC100KDD-ND 04F2681
Product Name RES NET 100K OHM 10P 9RES SIP Resistor Networks, Arrays Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Vishay
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers