Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC10A01100KGEK

Description
100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC100KCC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100KCC-ND
Resistor Networks, Arrays CSC100KCC-ND
100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Res Thick Film NET 100K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk - CSC10A01100KGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 100K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk
CSC10A01100KGEK
Res Thick Film NET 100K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk CSC10A01100KGEK
Res Thick Film NET 100K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 100K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Vishay - 65K2431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Vishay
65K2431
Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Vishay 65K2431
RESISTOR, BUSSED RESISTOR NETWORK 9, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC100KCC-ND CSC10A01100KGEK 65K2431
Product Name Resistor Networks, Arrays Res Thick Film NET 100K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP ThroughHole SIP
Resistance Range 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details