VISHAY PRECISION GROUP
CSC09B0147K0GPA -- CSC, , 47 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 47 Kohm, 2% Vishay
CSC09B0147K0GPA
Description
CSC, , 47 kOhm, 2%
Description
CSC, , 47 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6901 |
|
Product Name
|
Csc, , 47 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details