Vishay Precision Group Csc09B-01 470 5% Ej E3 Vishay CSC09B01470RJEJ

Description
CSC09B-01 470 5% EJ e3
Description
CSC09B-01 470 5% EJ e3

Suppliers

Company
Product
Description
Supplier Links
Csc09B-01 470 5% Ej E3 Vishay - 63P9484 - Newark, An Avnet Company
Chicago, IL, United States
Csc09B-01 470 5% Ej E3 Vishay
63P9484
Csc09B-01 470 5% Ej E3 Vishay 63P9484
CSC09B-01 470 5% EJ e3

CSC09B-01 470 5% EJ e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9484
Product Name Csc09B-01 470 5% Ej E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details