Vishay Precision Group Csc09B-01 330 2% Ej E3 Vishay CSC09B01330RGEJ

Description
CSC09B-01 330 2% EJ e3
Description
CSC09B-01 330 2% EJ e3

Suppliers

Company
Product
Description
Supplier Links
Csc09B-01 330 2% Ej E3 Vishay - 63P9483 - Newark, An Avnet Company
Chicago, IL, United States
Csc09B-01 330 2% Ej E3 Vishay
63P9483
Csc09B-01 330 2% Ej E3 Vishay 63P9483
CSC09B-01 330 2% EJ e3

CSC09B-01 330 2% EJ e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9483
Product Name Csc09B-01 330 2% Ej E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details