Vishay Intertechnology, Inc. RES NET 10K OHM 9P 8RES SIP CSC09B0110K0GPA

Description
RES NET 10Kohm 9P 8RES SIP
Request a Quote Datasheet
Description
RES NET 10Kohm 9P 8RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 9P 8RES SIP - CSC09B0110K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 9P 8RES SIP
CSC09B0110K0GPA
RES NET 10K OHM 9P 8RES SIP CSC09B0110K0GPA
RES NET 10Kohm 9P 8RES SIP

RES NET 10Kohm 9P 8RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC09B0110K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09B0110K0GPA-ND
Resistor Networks, Arrays CSC09B0110K0GPA-ND
10k Ohm ±2% 250mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

10k Ohm ±2% 250mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Csc, , 10 Kohm, 2% Vishay - 43C6890 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 10 Kohm, 2% Vishay
43C6890
Csc, , 10 Kohm, 2% Vishay 43C6890
CSC, , 10 kOhm, 2%

CSC, , 10 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09B0110K0GPA CSC09B0110K0GPA-ND 43C6890
Product Name RES NET 10K OHM 9P 8RES SIP Resistor Networks, Arrays Csc, , 10 Kohm, 2% Vishay
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details