Vishay Precision Group Csc, , 100 Kohm, 2% Vishay CSC09B01100KGDA

Description
CSC, , 100 kOhm, 2%
Description
CSC, , 100 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 100 Kohm, 2% Vishay - 43C6891 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 100 Kohm, 2% Vishay
43C6891
Csc, , 100 Kohm, 2% Vishay 43C6891
CSC, , 100 kOhm, 2%

CSC, , 100 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6891
Product Name Csc, , 100 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details