Vishay Intertechnology, Inc. Resistor Networks & Arrays 9pin 680ohms 2% Bussed CSC09A01680RGPA

Description
Resistor Networks & Arrays 9pin 680ohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 9pin 680ohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 9pin 680ohms 2% Bussed - CSC09A01680RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 9pin 680ohms 2% Bussed
CSC09A01680RGPA
Resistor Networks & Arrays 9pin 680ohms 2% Bussed CSC09A01680RGPA
Resistor Networks & Arrays 9pin 680ohms 2% Bussed

Resistor Networks & Arrays 9pin 680ohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC09A01680RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09A01680RGPA-ND
Resistor Networks, Arrays CSC09A01680RGPA-ND
680 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

680 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Csc, , 680 Ohm, 2% Vishay - 43C6886 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 680 Ohm, 2% Vishay
43C6886
Csc, , 680 Ohm, 2% Vishay 43C6886
CSC, , 680 Ohm, 2%

CSC, , 680 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09A01680RGPA CSC09A01680RGPA-ND 43C6886
Product Name Resistor Networks & Arrays 9pin 680ohms 2% Bussed Resistor Networks, Arrays Csc, , 680 Ohm, 2% Vishay
Configuration Chip Array Chip Array Single Resistor
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details