5.6k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
RES NET 5.6Kohm 9P 8RES SIP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC09A015K60GPA-ND | CSC09A015K60GPA |
| Product Name | Resistor Networks, Arrays | RES NET 5.6K OHM 9P 8RES SIP |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 9-SIP | |
| Resistance Range | 5600 ohms | 5600 ohms |