Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC09A01560RGPA

Description
560 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
560 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC09A01560RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09A01560RGPA-ND
Resistor Networks, Arrays CSC09A01560RGPA-ND
560 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

560 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES NET 560 OHM 9P 8RES SIP - CSC09A01560RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 560 OHM 9P 8RES SIP
CSC09A01560RGPA
RES NET 560 OHM 9P 8RES SIP CSC09A01560RGPA
RES NET 560ohm 9P 8RES SIP

RES NET 560ohm 9P 8RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC09A01560RGPA-ND CSC09A01560RGPA
Product Name Resistor Networks, Arrays RES NET 560 OHM 9P 8RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details