Vishay Intertechnology, Inc. RES NET 510 OHM 9P 8RES SIP CSC09A01510RGPA

Description
RES NET 510ohm 9P 8RES SIP
Request a Quote Datasheet
Description
RES NET 510ohm 9P 8RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 510 OHM 9P 8RES SIP - CSC09A01510RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 510 OHM 9P 8RES SIP
CSC09A01510RGPA
RES NET 510 OHM 9P 8RES SIP CSC09A01510RGPA
RES NET 510ohm 9P 8RES SIP

RES NET 510ohm 9P 8RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC09A01510RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09A01510RGPA-ND
Resistor Networks, Arrays CSC09A01510RGPA-ND
510 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

510 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC09A01510RGPA CSC09A01510RGPA-ND
Product Name RES NET 510 OHM 9P 8RES SIP Resistor Networks, Arrays
Resistance Range 510 ohms 510 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers