Vishay Precision Group Csc09A-01 500K 2% P03 Vishay CSC09A01500KGPA

Description
CSC09A-01 500K 2% P03
Description
CSC09A-01 500K 2% P03

Suppliers

Company
Product
Description
Supplier Links
Csc09A-01 500K 2% P03 Vishay - 97M3772 - Newark, An Avnet Company
Chicago, IL, United States
Csc09A-01 500K 2% P03 Vishay
97M3772
Csc09A-01 500K 2% P03 Vishay 97M3772
CSC09A-01 500K 2% P03

CSC09A-01 500K 2% P03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M3772
Product Name Csc09A-01 500K 2% P03 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details