Vishay Precision Group Csc09A-01 500K 2% D03 Vishay CSC09A01500KGDA

Description
CSC09A-01 500K 2% D03
Description
CSC09A-01 500K 2% D03

Suppliers

Company
Product
Description
Supplier Links
Csc09A-01 500K 2% D03 Vishay - 63P9482 - Newark, An Avnet Company
Chicago, IL, United States
Csc09A-01 500K 2% D03 Vishay
63P9482
Csc09A-01 500K 2% D03 Vishay 63P9482
CSC09A-01 500K 2% D03

CSC09A-01 500K 2% D03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9482
Product Name Csc09A-01 500K 2% D03 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers