Vishay Precision Group Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat... CSC09A014K70GEK

Description
Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat...
Request a Quote Datasheet
Description
Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat... - CSC09A014K70GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat...
CSC09A014K70GEK
Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat... CSC09A014K70GEK
Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat...

Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat...

Supplier's Site
Resistor Networks, Arrays - CSC4.7KW-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC4.7KW-ND
Resistor Networks, Arrays CSC4.7KW-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES ARRAY 8 RES 4.7K OHM 9SIP - 873-CSC09A014K70GEK - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 4.7K OHM 9SIP
873-CSC09A014K70GEK
RES ARRAY 8 RES 4.7K OHM 9SIP 873-CSC09A014K70GEK
RES ARRAY 8 RES 4.7K OHM 9SIP

RES ARRAY 8 RES 4.7K OHM 9SIP

Supplier's Site
Resistor, Bussed Resistor Network 8, 4.7Kohm, 2%, Sip; Resistance Vishay - 71M1508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 8, 4.7Kohm, 2%, Sip; Resistance Vishay
71M1508
Resistor, Bussed Resistor Network 8, 4.7Kohm, 2%, Sip; Resistance Vishay 71M1508
RESISTOR, BUSSED RESISTOR NETWORK 8, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 8, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CSC09A014K70GEK CSC4.7KW-ND 873-CSC09A014K70GEK 71M1508
Product Name Thick Film Resistor NetworksSeries:CSC; Resistance:4.7kohm; Resistance Tolerance:+/- 2%; Power Rat... Resistor Networks, Arrays RES ARRAY 8 RES 4.7K OHM 9SIP Resistor, Bussed Resistor Network 8, 4.7Kohm, 2%, Sip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole; Through Hole SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details