Vishay Precision Group Csc, , 47 Ohm, 2% Vishay CSC09A0147R0GPA

Description
CSC, , 47 Ohm, 2%
Description
CSC, , 47 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 47 Ohm, 2% Vishay - 43C6872 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 47 Ohm, 2% Vishay
43C6872
Csc, , 47 Ohm, 2% Vishay 43C6872
CSC, , 47 Ohm, 2%

CSC, , 47 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6872
Product Name Csc, , 47 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details